The EPL2014-102 is a shielded surface mount power inductor with an inductance of 1.0 µH ±20%, a maximum DCR of 0.071 Ω, a typical SRF of 153 MHz, and an Isat of 0.900 A at a 10% inductance drop. It supports an Irms of 1.43 A at a 20°C temperature rise and 1.94 A at a 40°C rise. The component has a maximum operating temperature of +125°C and operates from -40°C to +85°C ambient with a 40°C temperature rise. It is AEC-Q200 compliant, halogen-free, RoHS compliant with tin-silver-copper terminations, and rated MSL 1. The package measures 2.0 mm × 1.4 mm and is supplied on 7" or 13" reels with embossed plastic tape.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-102 EPL2014-102MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0710 ohms |