Coilcraft, Inc. Fixed Inductors - EPL2014-222MLB EPL2014-222MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997465-EPL2014-222ML B Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 80 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 132 mΩ Alternative Parts (Cross-Reference): SRN3010-2R2M; NRH2412T2R2MNGH; NRS2012T2R2MGJ; NR3010T2R2M; ASPI-2515-2R2M-T2; ASPI-2410-2R2M-T2; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.42 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.42 A Saturation Current: 600 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997465-EPL2014-222ML B Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 80 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 132 mΩ Alternative Parts (Cross-Reference): SRN3010-2R2M; NRH2412T2R2MNGH; NRS2012T2R2MGJ; NR3010T2R2M; ASPI-2515-2R2M-T2; ASPI-2410-2R2M-T2; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.42 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.42 A Saturation Current: 600 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - EPL2014-222MLB - 997465-EPL2014-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - EPL2014-222MLB
997465-EPL2014-222MLB
Fixed Inductors - EPL2014-222MLB 997465-EPL2014-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997465-EPL2014-222ML B Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 80 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 132 mΩ Alternative Parts (Cross-Reference): SRN3010-2R2M; NRH2412T2R2MNGH; NRS2012T2R2MGJ; NR3010T2R2M; ASPI-2515-2R2M-T2; ASPI-2410-2R2M-T2; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.42 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.42 A Saturation Current: 600 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997465-EPL2014-222MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 80 MHz
Height: 1.45 mm
Width: 2.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 132 mΩ
Alternative Parts (Cross-Reference): SRN3010-2R2M; NRH2412T2R2MNGH; NRS2012T2R2MGJ; NR3010T2R2M; ASPI-2515-2R2M-T2; ASPI-2410-2R2M-T2;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.42 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.42 A
Saturation Current: 600 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 997465-EPL2014-222MLB
Product Name Fixed Inductors - EPL2014-222MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details