Coilcraft, Inc. Fixed Inductors - DO5010H-781MLD DO5010H-781MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988000-DO5010H-781ML D Termination: SMD/SMT Length: 18.54 mm Inductance: 780 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 156 MHz Height: 8 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): PM5022H-R78M-RC; SRP1265A-R82M; SRP1250-R82M; XAL7070-801MEC; XAL7070-801MEB; MLC1250-801MLBDO5010 H781MLD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988000-DO5010H-781ML D Termination: SMD/SMT Length: 18.54 mm Inductance: 780 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 156 MHz Height: 8 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): PM5022H-R78M-RC; SRP1265A-R82M; SRP1250-R82M; XAL7070-801MEC; XAL7070-801MEB; MLC1250-801MLBDO5010 H781MLD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO5010H-781MLD - 988000-DO5010H-781MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5010H-781MLD
988000-DO5010H-781MLD
Fixed Inductors - DO5010H-781MLD 988000-DO5010H-781MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988000-DO5010H-781ML D Termination: SMD/SMT Length: 18.54 mm Inductance: 780 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 156 MHz Height: 8 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): PM5022H-R78M-RC; SRP1265A-R82M; SRP1250-R82M; XAL7070-801MEC; XAL7070-801MEB; MLC1250-801MLBDO5010 H781MLD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988000-DO5010H-781MLD
Termination: SMD/SMT
Length: 18.54 mm
Inductance: 780 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 156 MHz
Height: 8 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Alternative Parts (Cross-Reference): PM5022H-R78M-RC; SRP1265A-R82M; SRP1250-R82M; XAL7070-801MEC; XAL7070-801MEB; MLC1250-801MLBDO5010H781MLD;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 15 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Automotive 0.78uH 100KHz 15A Inductor and Choke - 71-DO5010H-781MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.78uH 100KHz 15A Inductor and Choke
71-DO5010H-781MLD
Automotive 0.78uH 100KHz 15A Inductor and Choke 71-DO5010H-781MLD
Inductor Power Unshielded Wirewound 0.78uH 20% 100KHz Ferrite 15A 0.0026Ohm DCR Automotive T/R Product overview: DO5010H-781MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.78uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.78uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-781MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 0.78uH 20% 100KHz Ferrite 15A 0.0026Ohm DCR Automotive T/R Product overview: DO5010H-781MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.78uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.78uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-781MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 988000-DO5010H-781MLD 71-DO5010H-781MLD
Product Name Fixed Inductors - DO5010H-781MLD Automotive 0.78uH 100KHz 15A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 0.7800 microH 0.7800 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers