Coilcraft, Inc. EPL2014 Series Shielded Power Inductors EPL2014-222 EPL2014-222MLC

Description
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging Need parts for space, military or other critical applications? See Coilcraft ST358PWA Series
Request a Quote
Description
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging Need parts for space, military or other critical applications? See Coilcraft ST358PWA Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPL2014-222 is a shielded power inductor from Coilcraft, Inc., featuring an inductance of 2.2 µH with a direct current resistance (DCR) of 0.120 ohms. It is designed to handle a maximum saturation current (Isat) of 1.30 A and an Irms current rating of 1.07 A at a 40°C rise. The inductor operates effectively within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. It is RoHS compliant and halogen-free, making it suitable for environmentally sensitive applications. The EPL2014-222 is packaged in tape and reel format, with a moisture sensitivity level of 1, indicating unlimited floor life at specified conditions. This inductor is ideal for applications requiring compact size and high performance in power management circuits.

Datasheet Summary
Powered by GS/AI

The EPL2014-222 is a shielded power inductor from Coilcraft, Inc., featuring an inductance of 2.2 µH with a direct current resistance (DCR) of 0.120 ohms. It is designed to handle a maximum saturation current (Isat) of 1.30 A and an Irms current rating of 1.07 A at a 40°C rise. The inductor operates effectively within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. It is RoHS compliant and halogen-free, making it suitable for environmentally sensitive applications. The EPL2014-222 is packaged in tape and reel format, with a moisture sensitivity level of 1, indicating unlimited floor life at specified conditions. This inductor is ideal for applications requiring compact size and high performance in power management circuits.

Suppliers

Company
Product
Description
Supplier Links
EPL2014 Series Shielded Power Inductors - EPL2014-222 EPL2014-222MLC - Coilcraft, Inc.
Cary, IL, USA
EPL2014 Series Shielded Power Inductors
EPL2014-222 EPL2014-222MLC
EPL2014 Series Shielded Power Inductors EPL2014-222 EPL2014-222MLC
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging Need parts for space, military or other critical applications? See Coilcraft ST358PWA Series

EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.


  • Compact, cost-effective molded power inductors
  • Soft saturation for peak current handling
  • Magnetically shielded
  • AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging

Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number EPL2014-222 EPL2014-222MLC
Product Name EPL2014 Series Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2.2 microH
DCR 0.1320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details