L-com, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| If weight or size considerations are critical to your application, then these MCX connectors may be the answer you are looking for. These MCX connectors feature a snap-on coupling design... | |
| In applications where a higher quality Type F connector is needed this connector is the answer. Featuring corrosion resistant plated bodies for long life and durability. Type F connectors of... | |
| In applications where a higher quality Type F connector is needed this series is the answer. Featuring corrosion resistant plated bodies for long life and durability. All connectors utilize the... | |
| L-com offers a wide selection of female TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC female connector selection includes both crimp... | |
| L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp... | |
| L-com offers a wide selection of Reverse Polarized TNC Plug connectors for low loss RF applications. Our Reverse Polarized TNC Plug connector selection includes both inline as well right angle... | |
| L-com stocks these hard to find right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight... | |
| L-com stocks these hard to find right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configurations offer an alternative to solve your tight... | |
| L-com stocks this hard to right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit... | |
| L-com's 3.5mm audio bulkhead coupler offers a practical and economical way to feed audio cables through panels, wall plates and enclosures. The .50" D-hole design and lock washer ensure a... | |
| L-com's MMCX-Male Crimp style connectors can be used with RG316/174/188‚ and 100-Series cable types. This ruggedly constructed connector provides years of worry free use. Some of the connectors available on... | |
| Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard female D-sub... | |
| Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard male DB15... | |
| Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard female D-sub... | |
| Many cellular communication devices utilize the FME connector on coaxial antenna lines. L-com offers this high quality connector which utilizes machined brass with nickel plated surfaces and gold plated pins. | |
| RCA connectors are the most common connector found on consumer equipment for both composite and component video and in some cases audio. L-com's male RCA crimp connectors are designed for... | |
| Save time and money with these new D-Sub and HD style connector multi packs. Packed in convenient trays, these connectors are ideal for high volume production. Offered in both solder... | |
| SCSI adapter products save time and money by allowing the user to adapt existing cables to various SCSI protocols. It is not always necessary to purchase more expensive cable assemblies! | |
| The Bulkhead Type N Female Crimp connector from L-com is designed for RG55, RG141, RG142, RG223 Cable. The BAC542 takes advantage of its gold plated center pin to aid against... | |
| The Type N Female Crimp connector from L-com is designed for RG174, RG188 and RG316 Cable. The BAC527 takes advantage of its gold plated center pin to aid against signal... | |
| The Type N Female Crimp connector from L-com is designed for RG55, RG141, RG142 and RG223 Cable. The BAC544 takes advantage of its gold plated contact to aid against signal... | |
| These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and... | |
| These TNC Right Angle male connectors have been specifically designed for a crimp style attachment to RG type cable. The connector body and crimp sleeve are machined and nickel plated... | |
| This 50 Ohm BNC 3 port F shape adapter allows routing of a signal from a common source to two different devices. The combination of two BNC jack interfaces and... | |
| This 50 Ohm BNC 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two BNC jack interfaces and... | |
| This 50 Ohm BNC 3 port Y shape adapter allows routing of a signal from a common source to two different devices. The combination of two BNC jack interfaces and... | |
| This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports... | |
| This 50 Ohm BNC female 3 way T shape allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are... | |
| This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a... | |
| This 50 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two... | |
| This 50 Ohm BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D... | |
| This 50 Ohm BNC male coupler provides the ability to interconnect two devices with BNC female interfaces. A common use for this device is to change the gender of a... | |
| This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has... | |
| This 50 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single... | |
| This 75 Ohm BNC 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two BNC jack interfaces and... | |
| This 75 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports... | |
| This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a... | |
| This 75 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two... | |
| This 75 Ohm BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D... | |
| This 75 Ohm BNC female to Type F male coaxial adapter provides the ability to connect between a BNC male and Type F female interface. Interconnection of these interfaces is... | |
| This 75 Ohm BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found... | |
| This 75 Ohm BNC male to Type F female coaxial adapter provides the ability to connect between a BNC female and Type F male interface. Interconnection of these interfaces is... | |
| This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has... | |
| This 75 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single... | |
| This BNC female bulkhead connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and bulkhead nut are machined and nickel plated for... | |
| This BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with... | |
| This BNC female terminator features an insulated body and a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58... | |
| This BNC female terminator features an insulated body and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59... | |
| This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. | |
| This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. | |
| This BNC female to 1.6/5.6 male coaxial adapter provides the ability to connect between a BNC male and 1.6/5.6 female interface. Interconnection of these interfaces is often found in test... | |
| This BNC female to binding post adapter features red and black color coded binding post for easy identification. The combination of the BNC jack and binding post are popular in... | |
| This BNC female to RCA female coaxial adapter provides the ability to connect between a BNC male and RCA male interface. Interconnection of these interfaces is often found in applications... | |
| This BNC female to RCA male coaxial adapter provides the ability to connect between a BNC male and RCA female interface. Interconnection of these interfaces is often found in applications... | |
| This BNC female to SMA male coaxial adapter provides the ability to connect between a BNC male and SMA female interface. Interconnection of these interfaces is often found in test... | |
| This BNC Jack to TNC Plug adapter provides the ability to connect a device with a BNC plug to a device with a TNC Jack . This type of interconnection... | |
| This BNC male connector has been specifically designed for clamp on style attachment to RG58 style coaxial cable. The connector body and clamp nut are machined and nickel plated for... | |
| This BNC male connector has been specifically designed for twist on style attachment to RG58 style coaxial cable. The connector body and clamp nut are machined and nickel plated for... | |
| This BNC male connector has been specifically designed for twist on style attachment to RG59 and RG6 style coaxial cable. The connector body and clamp nut are machined and nickel... | |
| This BNC male connector has been specifically designed for twist on style attachment to RG59 style coaxial cable. The connector body and clamp nut are machined and nickel plated for... | |
| This BNC male connector has been specifically designed for twist on style attachment to RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for... | |
| This BNC male terminator features an insulated coupling nut and a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as... | |
| This BNC male terminator features an insulated coupling nut and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as... | |
| This BNC male terminator features an insulated coupling nut and a white color coded cap indicating a 93 Ohm resistance. A ¼ watt @70 degrees metal film type resistor with... | |
| This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. | |
| This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. | |
| This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation. | |
| This BNC male terminator utilizes a 1 watt low inductance type resistor and a 50 Ohm impedance value and features a grounding cable with ring lug for securing to ground. | |
| This BNC male to binding post adapter features red and black color coded binding post for easy identification. The combination of the BNC plug and binding post are popular in... | |
| This BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found in applications... | |
| This BNC male to SMA female coaxial adapter provides the ability to connect between a BNC female and SMA male interface. Interconnection of these interfaces is often found in test... | |
| This BNC male to SMA male coaxial adapter provides the ability to connect between a BNC female and SMA female interface. Interconnection of these interfaces is often found in test... | |
| This BNC Plug to TNC Jack 90 degree adapter provides the ability to connect a device with a BNC Jack to a device with a TNC Plug . This type... | |
| This compression style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable. Utilization of an O-Ring between connector and body... | |
| This compression style male Type F connector provides a quick and economical way for termination to the widely used RG6 coaxial cable. Utilization of an O-Ring between connector and body... | |
| This crimp style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable utilizing a standard .324 crimp size and ¼ | |
| This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG174/188/316 50 Ohm coaxial cables. The standard .5 inch single D bulkhead design is... | |
| This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG179/187 75 Ohm coaxial cables. The standard .5 inch single D bulkhead design is... | |
| This female BNC RF connector is designed for attachment to the widely used RG174, RG188 and RG316 coaxial cables utilizing readily-available crimp tools with standard crimp size: .178" for the... | |
| This female BNC RF connector is designed for attachment to the widely used RG58 coaxial cable utilizing readily-available crimp tools with standard crimp size: .213" for the crimp ferrule. The... | |
| This female BNC RF connector is designed for attachment to the widely used RG59 and RG62 coaxial cables utilizing readily-available crimp tools with standard crimp size: .324" for the crimp... | |
| This female BNC RF connector is designed for attachment to the widely used RG6 coaxial cable utilizing readily-available crimp tools with standard crimp size: .295" for the crimp ferrule. The... | |
| This female BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with... | |
| This female receptacle BNC RF connector features a 4 hole square panel mounting flange and a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist... | |
| This female receptacle BNC RF connector features a rear mount single D bulkhead with nut, lock washer and grounding tab as well as a solder cup terminal for attachment to... | |
| This female single D bulkhead mount SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for... | |
| This female single D bulkhead mount SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule... | |
| This female SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and... | |
| This female SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the... | |
| This female SMA receptacle connector features a rear bulkhead design with associated mounting hardware consisting of a lock washer and hex nut as well as a solder cup terminal for... | |
| This FME male to BNC female coaxial adapter provides the ability to connect between a FME female and BNC male interface. Interconnection of these interfaces is often found in test... | |
| This FME male to BNC male coaxial adapter provides the ability to connect between a FME female and BNC female interface. Interconnection of these interfaces is often found in test... | |
| This fully insulated 50 Ohm BNC 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two BNC jack... | |
| This handy adapter kit offers a super value versus buying parts separately. Kit includes various BNC adaptors as well as 3 port Tees and right angle configurations all stored in... | |
| This handy adapter kit offers a super value versus buying parts separately. This kit includes various BNC interseries adaptors all stored in a multi compartment storage case. Adapters are machined... | |
| This insulated BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables... | |
| This insulated female receptacle BNC RF connector features a isolated dielectric rear mount single D bulkhead with nut and lock washer as well as a solder cup terminal with grounding... | |
| This insulated male BNC RF connector is designed for crimp attachment to RG58 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and... | |
| This insulated TNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting... | |
| This insulated Type F female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .340" single D... | |
| This male BNC RF connector features a rear mount bulkhead with a hex nut and lock washer with an integrated grounding tab as well as a solder cup terminal for... | |
| This male BNC RF connector is designed for clamp attachment to RG59 style coaxial cable. Connector center contact is soldered to cable center conductor. BNC connectors connect with a twist... | |
| This male BNC RF connector is designed for crimp attachment to RG187 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068"... | |
| This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068"... | |
| This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a center conductor size of 20 AWG utilizing readily-available crimp tools with standard crimp... | |
| This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .213"... | |
| This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" and .255" for the crimp ferrule. | |
| This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a center conductor size 26 AWG utilizing readily-available crimp tools with standard crimp sizes:... | |
| This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .255"... | |
| This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324"... | |
| This male BNC RF connector is designed for crimp attachment to RG6 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309 for the crimp ferrule. BNC connectors... | |
| This male BNC RF connector is designed for crimp attachment to RG6 size Plenum coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .324" for the crimp ferrule and... | |
| This male BNC RF connector is designed for crimp attachment to RG6-Q size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" for the crimp ferrule. BNC connectors... | |
| This male BNC RF connector is designed for crimp attachment to the widely used RG142/223/400 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp... | |
| This male BNC RF connector is designed for crimp attachment to the widely used RG174, RG188 or RG316 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178"... | |
| This male BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with... | |
| This male digital video grade BNC connector is designed for crimp attachment to 1506A size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule... | |
| This male right angle BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62U coaxial cables with a 22AWG center conductor utilizing readily available crimp... | |
| This male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and... | |
| This male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .039" for the... | |
| This male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the... | |
| This male SVHS connector is useful for field termination of a dual 75 Ohm coaxial cable commonly used to transmit a S-Video signal. This Mini DIN 4 connector features gold... | |
| This MCX Jack connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body is machined and gold plated for superior corrosion resistance and... | |
| This Mini UHF female to BNC male coaxial adapter provides the ability to connect between a Mini UHF male and BNC female interface. Interconnection of these interfaces is often found... | |
| This Mini UHF female to TNC male coaxial adapter provides the ability to connect between a Mini UHF male and TNC female interface. Interconnection of these interfaces is often found... | |
| This Mini UHF male to BNC female coaxial adapter provides the ability to connect between a Mini UHF female and TNC male interface. Interconnection of these interfaces is often found... | |
| This Mini UHF male to SMA female coaxial adapter provides the ability to connect between a Mini UHF female and SMA male interface. Interconnection of these interfaces is often found... | |
| This Mini UHF male to TNC female coaxial adapter provides the ability to connect between a Mini UHF female and TNC male interface. Interconnection of these interfaces is often found... | |
| This Mini-UHF female coupler provides the ability to interconnect two devices with Mini-UHF male interfaces. A common use for this device is to provide a coupling between two cables with... | |
| This Mini-UHF male coupler provides the ability to interconnect two devices with Mini-UHF female interfaces. A common use for this device is to change the gender of a device from... | |
| This panel mount RCA female connector can handle both audio and video signals. Bulkhead configuration specifically designed to accommodate panel mounting. Gold plated for minimal signal loss. Features Bulkhead design... | |
| This plug allows easy connection to cable. Solder cup termination provides reliable electrical termination. Offered with black insulators for polarization. Nickel plated for corrosion resistance. Features Solder attachment for reliable... | |
| This plug allows easy connection to cable. Solder cup termination provides reliable electrical termination. Offered with red insulators for polarization. Nickel plated for corrosion resistance. Features Nickel plated body provides... | |
| This plug allows easy connection to coaxial cable with an outer diameter of .220 inches or less. Screw terminals allow termination without soldering. Gold plated to improve conductivity. Features Molded... | |
| This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D... | |
| This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead. A common use for this device... | |
| This reversed polarized SMA female bulkhead connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of... | |
| This reversed polarized SMA female connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128"... | |
| This reversed polarized SMA male connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128"... | |
| This reversed polarized TNC female connector is designed for crimp attachment to 50 Ohm RG58 coaxial cable utilizing readily available crimp tools with standard crimp sizes: .213" for the crimp... | |
| This right angle 75 Ohm BNC male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line... | |
| This right angle BNC male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line BNC male... | |
| This right angle male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cables utilizing a crimp size of .128 while the center pin contact is... | |
| This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder... | |
| This right angle Mini UHF male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Mini... | |
| This right angle SMA male to female adapter features a compact profile ideal for limited space applications. This adaptor can also be used to convert an in line SMA male... | |
| This right angle Type F female to Type F male push on adapter features a quick mating interface that does not require thread coupling. This quick mating feature can be... | |
| This right angle Type F male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type... | |
| This right angle Type N male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type... | |
| This right angle UHF male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line UHF male... | |
| This SMA 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two SMA jack interfaces and one SMA... | |
| This SMA female 3 way T shape adapter allows routing of a signal from a common source to two different devices. SMA jack interfaces on all 3 ports are ideal... | |
| This SMA female coupler provides the ability to interconnect two devices with SMA male interfaces. A common use for this device is to provide a coupling between two cables with... | |
| This SMA female to BNC female coaxial adapter provides the ability to connect between a SMA male and BNC male interface. Interconnection of these interfaces is often found in test... | |
| This SMA female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .300" single D mounting hole. | |
| This SMA female to TNC male coaxial adapter provides the ability to connect between a SMA male and TNC female interface. Interconnection of these interfaces is often found in test... | |
| This SMA female to UHF male coaxial adapter provides the ability to connect between a SMA male and UHF female interface. Interconnection of these interfaces is often found in test... | |
| This SMA Jack to MMCX Jack adapter provides the ability to connect a device with a SMA plug to a device with a MMCX Plug. This type of interconnection is... | |
| This SMA male coupler provides the ability to interconnect two devices with SMA female interfaces. A common use for this device is to change the gender of a device from... | |
| This SMA male to Mini UHF female coaxial adapter provides the ability to connect between a SMA female and Mini UHF male interface. Interconnection of these interfaces is often found... | |
| This SMA male to TNC female coaxial adapter provides the ability to connect between a SMA female and TNC male interface. Interconnection of these interfaces is often found in test... | |
| This SMA male to TNC male coaxial adapter provides the ability to connect between a SMA female and TNC female interface. Interconnection of these interfaces is often found in test... | |
| This SMA male to Type N female coaxial adapter provides the ability to connect between a SMA female and Type N male interface. Interconnection of these interfaces is often found... | |
| This SMA male to UHF female coaxial adapter provides the ability to connect between a SMA female and UHF male interface. Interconnection of these interfaces is often found in test... | |
| This TNC Female Bulkhead connector has been specifically designed for a crimp on style attachment to RG142/223/400 cable. The connector body and coupling nut are machined and nickel plated for... | |
| This TNC Female Bulkhead connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for... | |
| This TNC female to BNC female coaxial adapter provides the ability to connect between a TNC male and BNC male interface. Interconnection of these interfaces is often found in test... | |
| This TNC female to BNC male coaxial adapter provides the ability to connect between a TNC male and BNC female interface. Interconnection of these interfaces is often found in test... | |
| This TNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. | |
| This TNC female to SMA female coaxial adapter provides the ability to connect between a TNC male and SMA male interface. Interconnection of these interfaces is often found in test... | |
| This TNC male connector has been specifically designed for a crimp style attachment to RG213 type cable. The body and ferrule are machined and nickel plated for superior corrosion resistance... | |
| This TNC male connector has been specifically designed for a crimp style attachment to RG58 coaxial cable. The connector body and clamp nut are machined and nickel plated for superior... | |
| This TNC male connector has been specifically designed for a crimp style attachment to RG59 cable. The connector body and clamp nut are machined and nickel plated for superior corrosion... | |
| This TNC male connectors has been specifically designed for a crimp style attachment to RG174/188/316 type cable. The body and ferrule are machined and nickel plated for superior corrosion resistance... | |
| This TNC male connectors has been specifically designed for a crimp style attachment to RG223 type cable. The body and ferrule are machined and nickel plated for superior corrosion resistance... | |
| This TNC Male Right Angle connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and coupling nut are machined and nickel plated... | |
| This TNC Plug to TNC Jack adapter provides the ability to connect a device with a TNC plug to a device with a TNC Jack . This type of interconnection... | |
| This TNC Right Angle male connector has been specifically designed for a crimp style attachment to RG174/188/316 type cable. The connector body and crimp sleeve are machined and nickel plated... | |
| This Twin BNC connector is designed for clamp attachment to 78 Ohm twinaxial cable. The center contacts are designed for solder attachment to the cable center conductor. This Twin BNC... | |
| This Twin BNC receptacle connector features a rear bulkhead design with associated mounting hardware consisting of a lock washer and hex nut as well as a solder cup terminal for... | |
| This Type F female 3 way T shape allows routing of a signal from a common source to two different devices. Type F jack interfaces on all 3 ports are... | |
| This Type F female bulkhead connector has been specifically designed for a crimp on style attachment to RG59 cable. The connector body and bulkhead nut are machined and nickel plated... | |
| This Type F female to BNC female coaxial adapter provides the ability to connect between a Type F male and BNC male interface. Interconnection of these interfaces is often found... | |
| This Type F female to BNC male coaxial adapter provides the ability to connect between a Type F male and BNC female interface. Interconnection of these interfaces is often found... | |
| This Type F female to RCA female coaxial adapter provides the ability to connect between a Type F male and RCA male interface. Interconnection of these interfaces is often found... | |
| This Type F female to RCA male coaxial adapter provides the ability to connect between a Type F male and RCA female interface. Interconnection of these interfaces is often found... | |
| This Type F female to TNC female coaxial adapter provides the ability to connect between a Type F male and TNC male interface. Interconnection of these interfaces is often found... | |
| This Type F male coupler provides the ability to interconnect two devices with Type F female interfaces. A common use for this device is to change the gender of a... | |
| This Type F male push on to female coupler provides the ability to convert a standard Type F male interface to a push on Type F male. The interface style... | |
| This Type F male to BNC female coaxial adapter provides the ability to connect between a Type F female and BNC male interface. Interconnection of these interfaces is often found... | |
| This Type F male to TNC male coaxial adapter provides the ability to connect between a Type F female and TNC female interface. Interconnection of these interfaces is often found... | |
| This Type N 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two Type N jack interfaces and... | |
| This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports... | |
| This Type N Male connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for... | |
| This Type N Male connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and coupling nut are machined and nickel plated for... | |
| This Type N male connectors have been specifically designed for a crimp style attachment to RG142/RG223/RG400 style cable. The body and ferrule are machined and nickel plated for superior corrosion... | |
| This Type N male connectors have been specifically designed for a crimp style attachment to RG213 style cable. The body and ferrule are machined and nickel plated for superior corrosion... | |
| This Type N male to BNC male coaxial adapter provides the ability to connect between a Type N female and BNC female interface. Interconnection of these interfaces is often found... | |
| This UHF female 3 way T shape adapter allows routing of a signal from a common source to two different devices. UHF jack interfaces on all 3 ports are ideal... | |
| This UHF female coupler provides the ability to interconnect two devices with UHF male interfaces. A common use for this device is to provide a coupling between two cables with... | |
| This UHF female to BNC female coaxial adapter provides the ability to connect between a UHF male and BNC male interface. Interconnection of these interfaces is often found in test... | |
| This UHF female to BNC male coaxial adapter provides the ability to connect between a UHF male and BNC female interface. Interconnection of these interfaces is often found in applications... | |
| This UHF female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead. A common use for this device is to... | |
| This UHF female to RCA male coaxial adapter provides the ability to connect between a UHF male and RCA female interface. Interconnection of these interfaces is often found in applications... | |
| This UHF female to Type F male coaxial adapter provides the ability to connect between a UHF male and Type F female interface. Interconnection of these interfaces is often found... | |
| This UHF male coupler provides the ability to interconnect two devices with UHF female interfaces. A common use for this device is to change the gender of a device from... | |
| This UHF male to BNC female coaxial adapter provides the ability to connect between a UHF female and BNC male interface. Interconnection of these interfaces is often found in applications... | |
| This UHF male to BNC male coaxial adapter provides the ability to connect between a SMA female and BNC female interface. Interconnection of these interfaces is often found in test... | |
| This UHF male to Type F female coaxial adapter provides the ability to connect between a UHF female and Type F male interface. Interconnection of these interfaces is often found... | |
| Type-N Male Clamp Connectors for 400, 600, 900 Series and RG8 Series Coax Cable. Some of the connectors available on this page must be purchased in increments of 10. Click... |
| << Prev | Next >> |