L-com, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
TDT
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11 or RJ12 jack. Simple screw terminals make installation quick and easy.
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and...
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a...
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required.
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle...
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A Jack with 24 inches of un-terminated lead wires.
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires.
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting...
Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies...
Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style Cat6 coupler products are perfect for patch...
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no...
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no...
Field terminable 6A jack for 10 Gigabit networks. Termination involves inserting conductors into a wire management bar, inserting the bar into the connector and then shutting the connector. IDC termination...
Field terminable 6A plug for 10 Gigabit networks with adjustable 90° Right Angle boot. Quick and easy termination involves inserting conductors into a load bar, inserting the load bar into...
Field terminable 6A plug for 10 Gigabit networks. IP20 rated. Quick and easy termination involves inserting conductors into a load bar, inserting the oad bar into the connector and then...
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks.
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for...
IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4...
IP68 Panel mounted USB 2.0 Type C female board connector with PC tails to work with the U3A00064-xxM series cables. IP68 rated for use in harsh and ruggedized environments. Features...
Keystone Standard A female to female adapter, easy to use mountable USB solution. Features Allows USB cables to be passed through panels, enclosures and wall plates 30 microinch gold plated...
L-com's 4.3-10 Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s product...
L-com's 4.3-10 Male Low PIM Connector Solder Attachment for SPP-500-LLPL, SPO-500, SPF-500 uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in...
L-com's 7/16 DIN Female Low PIM Connector Solder Attachment 4 Hole Flange Mount for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 7/16 DIN connector is one of the many...
L-com's 7/16 DIN Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors available...
L-com's 7/16 DIN Male Low PIM Connector Solder Attachment for SPP-500-LLPL, SPO-500, SPF-500 uses a solder/solder attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors...
L-com's 7/16 DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors available...
L-com's 7/16 DIN Male Right Angle Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This Right Angle 7/16 DIN connector is one of the many...
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style,...
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in...
L-com's best selling Ethernet couplers are now available in a smaller size. Under one inch in length, the Mini coupler line comes rated for category 5e or category 6 in...
L-com's N Female Bulkhead Mount Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available...
L-com's N Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's...
L-com's N Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product...
L-com's N Male Low PIM Connector Solder Attachment for SPF-500, SPO-500, SPP-500-LLPL uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in...
L-com's N Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's...
L-com's N Male Right Angle Low PIM Connector Solder Attachment for SPO-500, SPF-500, SPP-500-LLPL uses a solder/solder attachment method. This Right Angle N connector is one of the many RF...
L-com's N Male Right Angle Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This Right Angle N connector is one of the many RF coaxial...
L-com's NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This NEX10 connector is one of the many RF coaxial connectors available in L-com's...
L-com's QMA Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This QMA connector is one of the many RF coaxial connectors available in L-com's...
L-com's QMA Male Right Angle Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This Right Angle QMA connector is one of the many RF coaxial...
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The...
L-com's SMA Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This SMA connector is one of the many RF coaxial connectors available in L-com's...
L-com's SMA Male Right Angle Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This Right Angle SMA connector is one of the many RF coaxial...
L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated...
L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust...
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust...
L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series...
L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series...
L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female...
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic...
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a...
Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with...
Now available is a high performance Category 6 rated, shielded RJ45 plug that allows users to terminate cable with large OD conductors. These plugs will terminate conductors in a range...
Panel mount USB 3.0 Type A -A female adaptor, easy installation, ideal for rack mountable applications. Features Allows USB cables to be passed through panels, enclosures and wall plates 30...
RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler,...
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors...
The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector...
The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector...
These easy to assemble snap-on snagless boots are perfect for do it yourself cable assembly projects. These rugged strain relief boots fit cable OD's up to .236" and are available...
These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used...
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at...
These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body...
These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type B female side is flange-style panel mountable with an alternative, smaller body...
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve...
This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are...
This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating...
This unscreened field termination RJ45 plug is for Category 6A, 10 Gigabit networks. It is IP20 rated with a quick and easy termination and is excellent for creating high-performance cables...
Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save...
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of...
Tripplite's TL-U219-000R USB to PS/2 adapter is a fast, easy way to connect a PS/2 keyboard and mouse to the USB ports on a computer. This USB converter includes foil...
Tripplite's TL-U338-000-SATA USB 3.0 to SATA Adapter allows connection to a Serial ATA Hard Drive (2.5"/3.5"). Configure hard drives without having to install them first, or pull data from a...
Tripplite's U344-001 Series of Video Adapters enables you to add additional video outputs to your Notebook/Laptop or Desktop PCs. Using USB 3.0's High Speed and Bandwidth they provide reliable and...
USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently...
USB 3.1 dongles utilize the USB Type C port on a device and allows the connection of HDMI devices wihtout having to buy a new cable or device. This adapters...
USB 3.1 dongles utilize the USB Type C port on a device and allows the connection of other peripherals wihtout having to buy a new cable or device. Features USB...
USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported,...
USB 3.1 Type C to Displayport adaptor. Fast data transfer speed with PD function supports. 14.5V/2A output perfect for all PC peripherals. Features USB Type C interface with Host device...
USB Type C male plug to female Micro B receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type...
USB Type C male plug to female type A receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type...
USB Type C male plug to female Type C receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type...

<< Prev Next >>