L-com, Inc. SMA Female Bulkhead Crimp for RG174, 188, 316 Cable BAC06A

Description
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule. The center contact is designed for solder attachment. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Designed for crimp style attachment to RG174/188/316 coaxial cable Gold plated contact pins to minimize signal loss Bulkhead design complete with mounting hardware of washer and nut Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Description
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule. The center contact is designed for solder attachment. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Designed for crimp style attachment to RG174/188/316 coaxial cable Gold plated contact pins to minimize signal loss Bulkhead design complete with mounting hardware of washer and nut Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

Suppliers

Company
Product
Description
Supplier Links
SMA Female Bulkhead Crimp for RG174, 188, 316 Cable - BAC06A - L-com, Inc.
North Andover, MA, United States
SMA Female Bulkhead Crimp for RG174, 188, 316 Cable
BAC06A
SMA Female Bulkhead Crimp for RG174, 188, 316 Cable BAC06A
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule. The center contact is designed for solder attachment. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Designed for crimp style attachment to RG174/188/316 coaxial cable Gold plated contact pins to minimize signal loss Bulkhead design complete with mounting hardware of washer and nut Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

This female single D bulkhead mount SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule. The center contact is designed for solder attachment. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.

Features

  • Associated bulk cable and crimp tools available
  • Designed for crimp style attachment to RG174/188/316 coaxial cable
  • Gold plated contact pins to minimize signal loss
  • Bulkhead design complete with mounting hardware of washer and nut

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
  • RF Applications
Supplier's Site
Conn Sma F Bhd Rg174 Crimp L-Com - 89M7206 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sma F Bhd Rg174 Crimp L-Com
89M7206
Conn Sma F Bhd Rg174 Crimp L-Com 89M7206
CONN SMA F BHD RG174 CRIMP

CONN SMA F BHD RG174 CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC06A 89M7206
Product Name SMA Female Bulkhead Crimp for RG174, 188, 316 Cable Conn Sma F Bhd Rg174 Crimp L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug
View Details
Coaxial Adapters - 8828B2 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details