L-com, Inc. SCSI Adapter, CN50 Male / HPDB50 Female CAA910MF

Description
SCSI adapter products save time and money by allowing the user to adapt existing cables to various SCSI protocols. It is not always necessary to purchase more expensive cable assemblies! L-com stocks a wide variety of SCSI adapter products to make these conversions easy. Will ship SCSI Adapter products immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Use L-com's handy Adapter Product Finder to find the product of choice Wired to meet various SCSI standards Application Data transfer Hard disk drives Storage applications
Description
SCSI adapter products save time and money by allowing the user to adapt existing cables to various SCSI protocols. It is not always necessary to purchase more expensive cable assemblies! L-com stocks a wide variety of SCSI adapter products to make these conversions easy. Will ship SCSI Adapter products immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Use L-com's handy Adapter Product Finder to find the product of choice Wired to meet various SCSI standards Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI Adapter, CN50 Male / HPDB50 Female - CAA910MF - L-com, Inc.
North Andover, MA, United States
SCSI Adapter, CN50 Male / HPDB50 Female
CAA910MF
SCSI Adapter, CN50 Male / HPDB50 Female CAA910MF
SCSI adapter products save time and money by allowing the user to adapt existing cables to various SCSI protocols. It is not always necessary to purchase more expensive cable assemblies! L-com stocks a wide variety of SCSI adapter products to make these conversions easy. Will ship SCSI Adapter products immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Use L-com's handy Adapter Product Finder to find the product of choice Wired to meet various SCSI standards Application Data transfer Hard disk drives Storage applications

SCSI adapter products save time and money by allowing the user to adapt existing cables to various SCSI protocols. It is not always necessary to purchase more expensive cable assemblies! L-com stocks a wide variety of SCSI adapter products to make these conversions easy. Will ship SCSI Adapter products immediately if in stock.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Use L-com's handy Adapter Product Finder to find the product of choice
  • Wired to meet various SCSI standards

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CAA910MF
Product Name SCSI Adapter, CN50 Male / HPDB50 Female
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-6421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details