L-com, Inc. 75 Ohm TNC Male Crimp for RG59 Cable BAC893-59

Description
This TNC male connector has been specifically designed for a crimp style attachment to RG59 cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery Features Crimp style attachment results in robust connector to cable attachment Nickel plated ferrule and body provides optimum resistance to corrosion Note: This connector is for use only with RG59 cable with solid center conductors Gold plated contact reduces signal loss Widely utilized for equipment cabling and antenna interfaces used in the telecommunications industry Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Description
This TNC male connector has been specifically designed for a crimp style attachment to RG59 cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery Features Crimp style attachment results in robust connector to cable attachment Nickel plated ferrule and body provides optimum resistance to corrosion Note: This connector is for use only with RG59 cable with solid center conductors Gold plated contact reduces signal loss Widely utilized for equipment cabling and antenna interfaces used in the telecommunications industry Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

Suppliers

Company
Product
Description
Supplier Links
75 Ohm TNC Male Crimp for RG59 Cable - BAC893-59 - L-com, Inc.
North Andover, MA, United States
75 Ohm TNC Male Crimp for RG59 Cable
BAC893-59
75 Ohm TNC Male Crimp for RG59 Cable BAC893-59
This TNC male connector has been specifically designed for a crimp style attachment to RG59 cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery Features Crimp style attachment results in robust connector to cable attachment Nickel plated ferrule and body provides optimum resistance to corrosion Note: This connector is for use only with RG59 cable with solid center conductors Gold plated contact reduces signal loss Widely utilized for equipment cabling and antenna interfaces used in the telecommunications industry Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

This TNC male connector has been specifically designed for a crimp style attachment to RG59 cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery

Features

  • Crimp style attachment results in robust connector to cable attachment
  • Nickel plated ferrule and body provides optimum resistance to corrosion
  • Note: This connector is for use only with RG59 cable with solid center conductors
  • Gold plated contact reduces signal loss
  • Widely utilized for equipment cabling and antenna interfaces used in the telecommunications industry

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC893-59
Product Name 75 Ohm TNC Male Crimp for RG59 Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data