This TNC Plug to TNC Jack adapter provides the ability to connect a device with a TNC plug to a device with a TNC Jack . This type of interconnection is often found in test environments where connection between interfaces of different genders is needed.
Features
Application
RF ADAPTER, TNC PLUG-TNC JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA4000 | 89M7321 |
| Product Name | Coaxial Adapter, TNC Male / Female | Rf Adapter, Tnc Plug-Tnc Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | TNC | TNC |