L-com, Inc. Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Blue BA400B

Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Blue color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Blue insulator to accommodate signal type identification Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Blue color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Blue insulator to accommodate signal type identification Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5
North Andover, MA, United States
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Blue
BA400B
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Blue BA400B
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Blue color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Blue insulator to accommodate signal type identification Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Blue color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction.

Features

  • Nickel plated body for enhanced corrosion resistance
  • Blue insulator to accommodate signal type identification
  • Complete with nut and lockwasher mounting hardware
  • Provides 75 Ohm signal feed-thru for two RCA male interface devices
  • Single D bulkhead design for panel mounting

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site
Adaptor Rca F-F 75 Ohm Blu L-Com - 89M7317 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Rca F-F 75 Ohm Blu L-Com
89M7317
Adaptor Rca F-F 75 Ohm Blu L-Com 89M7317
ADAPTOR RCA F-F 75 OHM BLU

ADAPTOR RCA F-F 75 OHM BLU

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA400B 89M7317
Product Name Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Blue Adaptor Rca F-F 75 Ohm Blu L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data