This BNC male terminator features an insulated coupling nut and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
Color coded purple to assure proper attachment
Insulated to avoid grounding problems
1/4 watt terminating resistor
Line termination of a 73 Ohm transmission line
Application
Cheapernet
Ethernet
10Base-3
Thinnet
This BNC male terminator features an insulated coupling nut and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
- Color coded purple to assure proper attachment
- Insulated to avoid grounding problems
- 1/4 watt terminating resistor
- Line termination of a 73 Ohm transmission line
Application
- Cheapernet
- Ethernet
- 10Base-3
- Thinnet