L-com, Inc. 75 Ohm BNC Crimp Plug, 3 Pc. for RG59 Teflon Cable BAC028

Description
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, 3 Pc. for RG59 Teflon Cable - BAC028 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, 3 Pc. for RG59 Teflon Cable
BAC028
75 Ohm BNC Crimp Plug, 3 Pc. for RG59 Teflon Cable BAC028
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG59 plenum coaxial cable
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC028
Product Name 75 Ohm BNC Crimp Plug, 3 Pc. for RG59 Teflon Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data