This right angle BNC male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line BNC male cable connector to a 90 degree configuration by attaching to cable end.
Features
Application
RF ADAPTER, BNC JACK-BNC PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA240 | 89M5441 |
| Product Name | Coaxial 50 Ohm Right Angle Adapter, BNC Female / Male | Rf Adapter, Bnc Jack-Bnc Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |