These TNC Right Angle male connectors have been specifically designed for a crimp style attachment to RG type cable. The connector body and crimp sleeve are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision manufactured connector is available from stock for immediate delivery.
Features
Crimp style attachment results in robust connector to cable attachment
Gold plated contact pin reduces signal loss
Nickel plated clamp nut and body provides optimum resistance to corrosion
Threaded style coupling coaxial connector
Widely utilized for equipment cabling and antenna interfaces used in the cellular/mobile communication industry
Application
Coaxial cable assembly
Premise wiring
WLAN
Coaxial cable repair
These TNC Right Angle male connectors have been specifically designed for a crimp style attachment to RG type cable. The connector body and crimp sleeve are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision manufactured connector is available from stock for immediate delivery.
Features
- Crimp style attachment results in robust connector to cable attachment
- Gold plated contact pin reduces signal loss
- Nickel plated clamp nut and body provides optimum resistance to corrosion
- Threaded style coupling coaxial connector
- Widely utilized for equipment cabling and antenna interfaces used in the cellular/mobile communication industry
Application
- Coaxial cable assembly
- Premise wiring
- WLAN
- Coaxial cable repair