This 75 Ohm BNC male to Type F female coaxial adapter provides the ability to connect between a BNC female and Type F male interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals.
Features
Application
RF ADAPTER, BNC PLUG-F JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA017 | 89M7265 |
| Product Name | Coaxial Adapter, F Female / 75 Ohm BNC Male | Rf Adapter, Bnc Plug-F Jack, 75Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |