The RF/coaxial adapter, BNC Jack-BNC Jack, part number 65J9214, is designed for converting coaxial connections with a characteristic impedance of 50 ohms. It features a straight adapter body style and is constructed with brass for both the shell and contacts, while the insulator is made of Teflon. The contacts have a gold finish, ensuring reliable connectivity. The voltage rating for this adapter is 36V, and it is RoHS compliant. Each unit is individually packaged according to L-Com specifications. This adapter is suitable for applications requiring a BNC connection and can be utilized in various RF and coaxial setups.
This 50 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. A common use for this device is to create a connection point on either side of a obstruction.
Features
Application
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA1089 | 65J9214 |
| Product Name | Coaxial Adapter, BNC Bulkhead, Insulated Ground | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |