L-com, Inc. BNC Auto-Terminating Bulkhead Adapter, 50 Ohm BA307

Description
This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 50 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D
Description
This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 50 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D

Suppliers

Company
Product
Description
Supplier Links
BNC Auto-Terminating Bulkhead Adapter, 50 Ohm - BA307 - L-com, Inc.
North Andover, MA, United States
BNC Auto-Terminating Bulkhead Adapter, 50 Ohm
BA307
BNC Auto-Terminating Bulkhead Adapter, 50 Ohm BA307
This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 50 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D

This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting.

Features

  • Automatic termination of an 50 Ohm line when not coupled
  • Bulkhead design for panel mounting
  • Eliminates accidental creation of open lines after decoupling
  • Gold plated center contact for reduced signal loss
  • Nickel plated body for enhanced corrosion resistance

Application

  • Test environments
  • MDF/IDF
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA307
Product Name BNC Auto-Terminating Bulkhead Adapter, 50 Ohm
Connector Type BNC
Unlock Full Specs
to access all available technical data