This BNC male terminator features an insulated coupling nut and a white color coded cap indicating a 93 Ohm resistance. A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
Color coded white to assure proper attachment
1/4 watt terminating resistor
Insulated to avoid grounding problems
Line termination of a 93 Ohm transmission line
Application
10Base-3
Cheapernet
Ethernet
Thinnet
This BNC male terminator features an insulated coupling nut and a white color coded cap indicating a 93 Ohm resistance. A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
- Color coded white to assure proper attachment
- 1/4 watt terminating resistor
- Insulated to avoid grounding problems
- Line termination of a 93 Ohm transmission line
Application
- 10Base-3
- Cheapernet
- Ethernet
- Thinnet