L-com, Inc. Coaxial 50 Ohm T Adapter, N Female / Female / Male BN126

Description
This Type N 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two Type N jack interfaces and one Type N plug interface is useful for mating in many commonly found test applications. Features Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications
Description
This Type N 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two Type N jack interfaces and one Type N plug interface is useful for mating in many commonly found test applications. Features Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial 50 Ohm T Adapter, N Female / Female / Male - BN126 - L-com, Inc.
North Andover, MA, United States
Coaxial 50 Ohm T Adapter, N Female / Female / Male
BN126
Coaxial 50 Ohm T Adapter, N Female / Female / Male BN126
This Type N 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two Type N jack interfaces and one Type N plug interface is useful for mating in many commonly found test applications. Features Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications

This Type N 3 port T shape adapter allows routing of a signal from a common source to two different devices. The combination of two Type N jack interfaces and one Type N plug interface is useful for mating in many commonly found test applications.

Features

  • Commonly used 50 Ohm Type N interface
  • Design allows signal splitting to two devices
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance
  • Gold plated center contact for reduced signal loss

Application

  • Coaxial interface conversion
  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
Supplier's Site
Adaptor Tee N M/f/f L-Com - 89M7522 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Tee N M/f/f L-Com
89M7522
Adaptor Tee N M/f/f L-Com 89M7522
ADAPTOR TEE N M/F/F

ADAPTOR TEE N M/F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BN126 89M7522
Product Name Coaxial 50 Ohm T Adapter, N Female / Female / Male Adaptor Tee N M/f/f L-Com
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Slotted
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 15.000 GHz
View Details