L-com, Inc. Economy Coaxial 50 Ohm T Adapter, BNC Female / Female / Female BA832E

Description
This 50 Ohm BNC female 3 way T shape allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion
Description
This 50 Ohm BNC female 3 way T shape allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
Economy Coaxial 50 Ohm T Adapter, BNC Female / Female / Female - BA832E - L-com, Inc.
North Andover, MA, United States
Economy Coaxial 50 Ohm T Adapter, BNC Female / Female / Female
BA832E
Economy Coaxial 50 Ohm T Adapter, BNC Female / Female / Female BA832E
This 50 Ohm BNC female 3 way T shape allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

This 50 Ohm BNC female 3 way T shape allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design.

Features

  • Gold plated center contact for reduced signal loss
  • Commonly used 50 Ohm BNC interface
  • Die cast body for a cost efficient design
  • Handy device to have on hand to solve your interconnection problems
  • T design allows signal splitting to two devices

Application

  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site
Tee Adapter, Bnc Jack-Jack-Jack, 50 Ohm; Convert From Coax Type L-Com - 19K0993 - Newark, An Avnet Company
Chicago, IL, United States
Tee Adapter, Bnc Jack-Jack-Jack, 50 Ohm; Convert From Coax Type L-Com
19K0993
Tee Adapter, Bnc Jack-Jack-Jack, 50 Ohm; Convert From Coax Type L-Com 19K0993
TEE ADAPTER, BNC JACK-JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack, Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

TEE ADAPTER, BNC JACK-JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack, Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number BA832E 19K0993
Product Name Economy Coaxial 50 Ohm T Adapter, BNC Female / Female / Female Tee Adapter, Bnc Jack-Jack-Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type TNC
Gender Female / Jack
Frequency 20.000 GHz
View Details