This Type F female bulkhead connector has been specifically designed for a crimp on style attachment to RG59 cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance.
Features
Crimp style attachment results in robust connector to cable attachment
Standard bulkhead single D mounting hole
Commonly found pin and ferrule crimp sizes
Threaded style 75Ohm interface for secure coupling
Type F style interfaces are widely used in video signal transmission applications
Application
75 Ohm applications
CCTV
OEM
Video
This Type F female bulkhead connector has been specifically designed for a crimp on style attachment to RG59 cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance.
Features
- Crimp style attachment results in robust connector to cable attachment
- Standard bulkhead single D mounting hole
- Commonly found pin and ferrule crimp sizes
- Threaded style 75Ohm interface for secure coupling
- Type F style interfaces are widely used in video signal transmission applications
Application
- 75 Ohm applications
- CCTV
- OEM
- Video