L-com, Inc. Coaxial Connector (RF) Assemblies BAC529

Description
CONN TYPE F PLUG RG6 OUTDOOR
Request a Quote Datasheet
Description
CONN TYPE F PLUG RG6 OUTDOOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-BAC529-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-BAC529-ND
Coaxial Connector (RF) Assemblies 5073-BAC529-ND
CONN TYPE F PLUG RG6 OUTDOOR

CONN TYPE F PLUG RG6 OUTDOOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-BAC529-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-MG-T67P-4 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers