L-com, Inc. Coaxial Connector (RF) Assemblies BIF-83

Description
CONN BNC M INSULATED RG58
Request a Quote Datasheet
Description
CONN BNC M INSULATED RG58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-BIF-83-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-BIF-83-ND
Coaxial Connector (RF) Assemblies 5073-BIF-83-ND
CONN BNC M INSULATED RG58

CONN BNC M INSULATED RG58

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-BIF-83-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details