This reversed polarized TNC female connector is designed for crimp attachment to 50 Ohm RG58 coaxial cable utilizing readily available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
Mates with reverse polarized interface commonly found in wireless systems
Nickel plated body for enhanced corrosion resistance
Associated bulk cable and crimp tools available
Designed for crimp attachment to RG58/U style cable
Gold plated center contacts minimize signal loss
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This reversed polarized TNC female connector is designed for crimp attachment to 50 Ohm RG58 coaxial cable utilizing readily available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
- Mates with reverse polarized interface commonly found in wireless systems
- Nickel plated body for enhanced corrosion resistance
- Associated bulk cable and crimp tools available
- Designed for crimp attachment to RG58/U style cable
- Gold plated center contacts minimize signal loss
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN