L-com, Inc. Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, White BA400

Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. White color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting White insulator to accommodate signal type identification Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications
Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. White color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting White insulator to accommodate signal type identification Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5
North Andover, MA, United States
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, White
BA400
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, White BA400
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. White color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting White insulator to accommodate signal type identification Application Coaxial interface conversion Coax retrofit applications Coaxial Extension OEM coax applications

This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. White color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction.

Features

  • Complete with nut and lockwasher mounting hardware
  • Nickel plated body for enhanced corrosion resistance
  • Provides 75 Ohm signal feed-thru for two RCA male interface devices
  • Single D bulkhead design for panel mounting
  • White insulator to accommodate signal type identification

Application

  • Coaxial interface conversion
  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
Supplier's Site
Adaptor Rca F-F 75 Ohm Wht Rohs Compliant L-Com - 89M7315 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Rca F-F 75 Ohm Wht Rohs Compliant L-Com
89M7315
Adaptor Rca F-F 75 Ohm Wht Rohs Compliant L-Com 89M7315
ADAPTOR RCA F-F 75 OHM WHT ROHS COMPLIANT: YES

ADAPTOR RCA F-F 75 OHM WHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA400 89M7315
Product Name Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, White Adaptor Rca F-F 75 Ohm Wht Rohs Compliant L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data