L-com, Inc. 75 Ohm BNC Crimp Plug, Right Angle for RG59 and RG62 Cable BAC706

Description
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62U coaxial cables with a 22AWG center conductor utilizing readily available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Machined components produce a durable connector True 75 Ohm BNC interface Gold plated center contacts minimize signal loss Application Enclosure applications Coaxial cable assembly OEM applications Premise wiring
Description
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62U coaxial cables with a 22AWG center conductor utilizing readily available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Machined components produce a durable connector True 75 Ohm BNC interface Gold plated center contacts minimize signal loss Application Enclosure applications Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, Right Angle for RG59 and RG62 Cable - BAC706 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, Right Angle for RG59 and RG62 Cable
BAC706
75 Ohm BNC Crimp Plug, Right Angle for RG59 and RG62 Cable BAC706
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62U coaxial cables with a 22AWG center conductor utilizing readily available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Machined components produce a durable connector True 75 Ohm BNC interface Gold plated center contacts minimize signal loss Application Enclosure applications Coaxial cable assembly OEM applications Premise wiring

This male right angle BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62U coaxial cables with a 22AWG center conductor utilizing readily available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium.

Features

  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG59 and RG62 coaxial cable
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface
  • Gold plated center contacts minimize signal loss

Application

  • Enclosure applications
  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC706
Product Name 75 Ohm BNC Crimp Plug, Right Angle for RG59 and RG62 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data