This Type F male push on to female coupler provides the ability to convert a standard Type F male interface to a push on Type F male. The interface style change is useful in many test application where multiple couplings are needed. Use of the push on style allows quick push on mating without the need of time consuming threaded mating.
Features
Application
RF/COAXIAL ADAPTER, F PLUG-F JACK; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA124 | 89M7281 |
| Product Name | Coaxial Adapter, F Male Push-on / F Female | Rf/coaxial Adapter, F Plug-F Jack; Convert From Coax Type L-Com |
| Gender | Male / Plug; Female / Jack | Female / Jack |