L-com, Inc. 75 Ohm BNC Crimp Plug for RG187 and CTL Cable BAC836B-87

Description
This male BNC RF connector is designed for crimp attachment to RG187 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG187 coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to RG187 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG187 coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug for RG187 and CTL Cable - BAC836B-87 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug for RG187 and CTL Cable
BAC836B-87
75 Ohm BNC Crimp Plug for RG187 and CTL Cable BAC836B-87
This male BNC RF connector is designed for crimp attachment to RG187 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG187 coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG187 size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG187 coaxial cable
  • True 75 Ohm BNC interface

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC836B-87
Product Name 75 Ohm BNC Crimp Plug for RG187 and CTL Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data