L-com, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
L-com's FOC-4513PFS22BL plastic optical fiber connector features a simplex latching mechanism, with a blue connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The...
The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be...
The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be...
The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing...
The L-com FOC-IPCOCAP is an IP68 Rated Dust Cap for FOC-IP series Fiber Optic Connectors. Ideal for deployments of fiber optic cabling in harsh environment, this dust cap ensures ingress...
The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm...
The L-com FOC-IPSCMM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm...
The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm...
The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm...
The L-com FOC-IPSCMM-60D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 6.0mm...
The L-com FOC-IPSCMM-60N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 6.0mm...
The L-com FOC-IPSCMM-70D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm...
The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm...
The L-com FOC-IPSCSA-48D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-48N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-50N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-60D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-70D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm...
The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm...
The L-com FOC-IPSCSM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm...
The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm...
The L-com FOC-IPSCSM-60D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 6.0mm crimp option supports 5.8mm to 6.2mm...
The L-com FOC-IPSCSM-60N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 6.0mm crimp option supports 5.8mm to 6.2mm...
The L-com FOC-IPSCSM-70D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 7.0mm crimp option supports 6.8mm to 7.2mm...
The L-com FOC-IPSCSM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 7.0mm crimp option supports 6.8mm to 7.2mm...
The L-com FOCOSMAAL-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-1.0X2.2 is suited for 1 mm fiber core diameter, 2.2 mm cable jacket and wide operating...
The L-com FOCOSMAAL-1.5X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-1.5X2.2 is suited for 1.5 mm fiber core diameter, 2.2 mm cable jacket and wide operating...
The L-com FOCOSMAAL-2.0X3.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-2.0X3.0 is suited for 2.0 mm fiber core diameter, 3.0 mm cable jacket and wide operating...
The L-com FOCOSMASS-0.5X1.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X1.0 is suited for 0.5 mm fiber core diameter, 1.0 mm cable jacket and wide operating...
The L-com FOCOSMASS-0.5X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X2.2 is suited for 0.5 mm fiber core diameter, 2.2 mm cable jacket and wide operating...
The L-com FOCOSMASS-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-1.0X2.2 is suited for 1.0 mm fiber core diameter, 2.2 mm cable jacket and wide operating...
The L-com FOCOSMASS-2.0X3.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-2.0X3.0 is suited for 2.0 mm fiber core diameter, 3.0 mm cable jacket and wide operating...

<< Prev Next >>