L-com, Inc. SMA Female Bulkhead Crimp for RG58U (.25 hole) Cable BAC04

Description
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the pin. The connector includes a nut and washer to facilitate panel mounting. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Bulkhead design complete with mounting hardware of washer and nut Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Gold plated contact pins to minimize signal loss Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Description
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the pin. The connector includes a nut and washer to facilitate panel mounting. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Bulkhead design complete with mounting hardware of washer and nut Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Gold plated contact pins to minimize signal loss Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN

Suppliers

Company
Product
Description
Supplier Links
SMA Female Bulkhead Crimp for RG58U (.25 hole) Cable - BAC04 - L-com, Inc.
North Andover, MA, United States
SMA Female Bulkhead Crimp for RG58U (.25 hole) Cable
BAC04
SMA Female Bulkhead Crimp for RG58U (.25 hole) Cable BAC04
This female single D bulkhead mount SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the pin. The connector includes a nut and washer to facilitate panel mounting. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Bulkhead design complete with mounting hardware of washer and nut Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Gold plated contact pins to minimize signal loss Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN

This female single D bulkhead mount SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .042" for the pin. The connector includes a nut and washer to facilitate panel mounting. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.

Features

  • Bulkhead design complete with mounting hardware of washer and nut
  • Nickel plated body for enhanced corrosion resistance
  • Associated bulk cable and crimp tools available
  • Designed for crimp style attachment to RG58 coaxial cable
  • Gold plated contact pins to minimize signal loss

Application

  • RF Applications
  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
Supplier's Site
Conn Sma F Bhd Rg58 Crimp Nk L-Com - 89M7202 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sma F Bhd Rg58 Crimp Nk L-Com
89M7202
Conn Sma F Bhd Rg58 Crimp Nk L-Com 89M7202
CONN SMA F BHD RG58 CRIMP NK

CONN SMA F BHD RG58 CRIMP NK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC04 89M7202
Product Name SMA Female Bulkhead Crimp for RG58U (.25 hole) Cable Conn Sma F Bhd Rg58 Crimp Nk L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 201-2CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details