L-com, Inc. BNC Auto-Terminating (F-M-F) T Adapter, 75 Ohm BA45-75

Description
This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance T design allows signal splitting Automatic termination of an 75 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Application MDF/IDF R&D Test environments
Description
This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance T design allows signal splitting Automatic termination of an 75 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Application MDF/IDF R&D Test environments

Suppliers

Company
Product
Description
Supplier Links
BNC Auto-Terminating (F-M-F) T Adapter, 75 Ohm - BA45-75 - L-com, Inc.
North Andover, MA, United States
BNC Auto-Terminating (F-M-F) T Adapter, 75 Ohm
BA45-75
BNC Auto-Terminating (F-M-F) T Adapter, 75 Ohm BA45-75
This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance T design allows signal splitting Automatic termination of an 75 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Application MDF/IDF R&D Test environments

This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications.

Features

  • Gold plated center contact for reduced signal loss
  • Nickel plated body for enhanced corrosion resistance
  • T design allows signal splitting
  • Automatic termination of an 75 Ohm line when not coupled
  • Eliminates accidental creation of open lines after decoupling

Application

  • MDF/IDF
  • R&D
  • Test environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA45-75
Product Name BNC Auto-Terminating (F-M-F) T Adapter, 75 Ohm
Connector Type BNC
Unlock Full Specs
to access all available technical data