L-com, Inc. 75 Ohm BNC Twist On Plug, 1 Pc.for RG6 Cable BAC026

Description
This BNC male connector has been specifically designed for twist on style attachment to RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Designed for attachment to RG6 coaxial cable True 75 Ohm BNC interface Gold plated contact pin reduces signal loss Machined components produce a durable connector Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair
Description
This BNC male connector has been specifically designed for twist on style attachment to RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Designed for attachment to RG6 coaxial cable True 75 Ohm BNC interface Gold plated contact pin reduces signal loss Machined components produce a durable connector Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Twist On Plug, 1 Pc.for RG6 Cable - BAC026 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Twist On Plug, 1 Pc.for RG6 Cable
BAC026
75 Ohm BNC Twist On Plug, 1 Pc.for RG6 Cable BAC026
This BNC male connector has been specifically designed for twist on style attachment to RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Designed for attachment to RG6 coaxial cable True 75 Ohm BNC interface Gold plated contact pin reduces signal loss Machined components produce a durable connector Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair

This BNC male connector has been specifically designed for twist on style attachment to RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery.

Features

  • Designed for attachment to RG6 coaxial cable
  • True 75 Ohm BNC interface
  • Gold plated contact pin reduces signal loss
  • Machined components produce a durable connector
  • Twist on style attachment requires no special tooling

Application

  • Coaxial cable assembly
  • Premise wiring
  • Coaxial cable repair
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC026
Product Name 75 Ohm BNC Twist On Plug, 1 Pc.for RG6 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data