L-com, Inc. 75 Ohm BNC Crimp Plug, 3 Pc. for RG6 Plenum Cable BAC029

Description
This male BNC RF connector is designed for crimp attachment to RG6 size Plenum coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .324" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 Plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to RG6 size Plenum coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .324" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 Plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, 3 Pc. for RG6 Plenum Cable - BAC029 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, 3 Pc. for RG6 Plenum Cable
BAC029
75 Ohm BNC Crimp Plug, 3 Pc. for RG6 Plenum Cable BAC029
This male BNC RF connector is designed for crimp attachment to RG6 size Plenum coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .324" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 Plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG6 size Plenum coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .324" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Crimp style termination to RG6 Plenum coaxial cable
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC029
Product Name 75 Ohm BNC Crimp Plug, 3 Pc. for RG6 Plenum Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data