L-com, Inc. RP-SMA Jack Crimp for RG174/188/316 Cable BAC512

Description
This reversed polarized SMA female connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Designed for crimp attachment to RG174/188 or 316 style cable Mates with reverse polarized interface commonly found in wireless systems Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Description
This reversed polarized SMA female connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Designed for crimp attachment to RG174/188 or 316 style cable Mates with reverse polarized interface commonly found in wireless systems Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Jack Crimp for RG174/188/316 Cable - BAC512 - L-com, Inc.
North Andover, MA, United States
RP-SMA Jack Crimp for RG174/188/316 Cable
BAC512
RP-SMA Jack Crimp for RG174/188/316 Cable BAC512
This reversed polarized SMA female connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Designed for crimp attachment to RG174/188 or 316 style cable Mates with reverse polarized interface commonly found in wireless systems Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

This reversed polarized SMA female connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.

Features

  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • Associated bulk cable and crimp tools available
  • Designed for crimp attachment to RG174/188 or 316 style cable
  • Mates with reverse polarized interface commonly found in wireless systems

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site
Rp Sma Jack Rg174/188/316 L-Com - 89M7221 - Newark, An Avnet Company
Chicago, IL, United States
Rp Sma Jack Rg174/188/316 L-Com
89M7221
Rp Sma Jack Rg174/188/316 L-Com 89M7221
RP SMA JACK RG174/188/316

RP SMA JACK RG174/188/316

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC512 89M7221
Product Name RP-SMA Jack Crimp for RG174/188/316 Cable Rp Sma Jack Rg174/188/316 L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Coaxial Adapters - 7809A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 67.000 GHz
View Details