This male BNC RF connector is designed for crimp attachment to the widely used RG174, RG188 or RG316 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Application
RF COAX CONN, BNC PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | BAC836B-74 | 89M7248 | 70126546 |
| Product Name | 50 Ohm BNC Crimp Plug for RG174 Cable | Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type L-Com | CON,PG16 STRAIN RELIEF |
| Connector Type | BNC | BNC |