This male BNC RF connector features a rear mount bulkhead with a hex nut and lock washer with an integrated grounding tab as well as a solder cup terminal for termination to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Application
RF COAX CONN, BNC PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | BAC1501 | 89M7207 |
| Product Name | 50 Ohm BNC Bulkhead Plug (3/8" D-Hole) | Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | BNC | BNC |