L-com, Inc. Coaxial 50 Ohm T Adapter, BNC Female / Female / Female BA832

Description
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial 50 Ohm T Adapter, BNC Female / Female / Female - BA832 - L-com, Inc.
North Andover, MA, United States
Coaxial 50 Ohm T Adapter, BNC Female / Female / Female
BA832
Coaxial 50 Ohm T Adapter, BNC Female / Female / Female BA832
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm BNC interface Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance T design allows signal splitting to two devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications.

Features

  • Gold plated center contact for reduced signal loss
  • Commonly used 50 Ohm BNC interface
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance
  • T design allows signal splitting to two devices

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA832
Product Name Coaxial 50 Ohm T Adapter, BNC Female / Female / Female
Connector Type BNC
Unlock Full Specs
to access all available technical data