L-com, Inc. BNC Terminator, Male, use with RG62 (93 Ohms) BTB9MD

Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Termination of 93 Ohm coaxial lines Gold plated contacts minimize attenuation Application Test & measurement Coaxial termination Data center Laboratory
Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Termination of 93 Ohm coaxial lines Gold plated contacts minimize attenuation Application Test & measurement Coaxial termination Data center Laboratory

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, Male, use with RG62 (93 Ohms) - BTB9MD - L-com, Inc.
North Andover, MA, United States
BNC Terminator, Male, use with RG62 (93 Ohms)
BTB9MD
BNC Terminator, Male, use with RG62 (93 Ohms) BTB9MD
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Termination of 93 Ohm coaxial lines Gold plated contacts minimize attenuation Application Test & measurement Coaxial termination Data center Laboratory

This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation.

Features

  • 1/4 watt terminating resistor
  • Nickel plated body provides optimum resistance to corrosion
  • Termination of 93 Ohm coaxial lines
  • Gold plated contacts minimize attenuation

Application

  • Test & measurement
  • Coaxial termination
  • Data center
  • Laboratory
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BTB9MD
Product Name BNC Terminator, Male, use with RG62 (93 Ohms)
Connector Type BNC
Unlock Full Specs
to access all available technical data