This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation.
Features
Application
RF TERMINATOR, BNC JACK, 50 OHM; RF Terminator Type:BNC Terminator Jack; Coaxial Cable Types:RG58; Frequency Max:-; Impedance:50ohm; Product Range:-; Coaxial Termination:Solder; Connector Body Style:Straight Jack RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BTB5FD | 89M7525 |
| Product Name | BNC Terminator, Female, use with RG58 (50 Ohms) | Rf Terminator, Bnc Jack, 50 Ohm; Rf Terminator Type L-Com |
| Connector Type | BNC | BNC |