This right angle SMA male to female adapter features a compact profile ideal for limited space applications. This adaptor can also be used to convert an in line SMA male cable connector to a 90 degree configuration by attaching to cable end.
Features
Application
RF ADAPTER, SMA PLUG-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA20 | 19C1395 |
| Product Name | Coaxial 50 Ohm Right Angle Adapter, SMA Female / Male | Rf Adapter, Sma Plug-Sma Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA | SMA |