L-com, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Add more than just data and telephone and network connections to workstation outlets. L-com features audio, video, fiber, and RF couplers designed to fit our keystone wall plate systems. Now...
Custom design your own wall plate system using L-com's Information Outlet System. With all of today's connector types available including Computer Video, Ethernet RJ45, Cable TV F-Type, and SC/ST Fiber...
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace...
L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach.
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor,...
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8...
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in...
L-com's exclusive new line of shielded modular to D-sub adapters utilize dual RJ45 (8x8) jacks to a single male or female DB25. Each unit is programmable to your needs by...
L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and...
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and...
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and...
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568...
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and...
L-com's low profile right angle audio adapters are perfect for tight fit applications. Two options are available, RCA and TRS 1/4", allowing cables and connectors to fit in small spaces.
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and...
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110...
L-com's shielded, keystone Category 6 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110...
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or...
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated...
NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features...
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12...
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires?
Not sure what length of cable you need? Broke a connector in the field and need a quick replacement? L-com proudly presents new M12 Field Termination Connectors to meet those...
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this...
Powerful Dual-Band Outdoor WLAN Solution Planet's WDAP-8350 comes with a high transmission power of 500mW which can bridge two remote nodes in the 5GHz frequency band and provides clients with...
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the...
The L-COM PDW1C-04120-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04120-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04120-NN46 has 4 DWDM...
The L-COM PDW1C-04124-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04124-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04124-NN46 has 4 DWDM...
The L-COM PDW1C-04128-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04128-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04128-NN46 has 4 DWDM...
The L-COM PDW1C-04132-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04132-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04132-NN46 has 4 DWDM...
The L-COM PDW1C-04136-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04136-NN46 has 4 DWDM...
The L-COM PDW1C-04140-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04140-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04140-NN46 has 4 DWDM...
The L-COM PDW1C-04144-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04144-NN46 has 4 DWDM...
The L-COM PDW1C-04148-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04148-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04148-NN46 has 4 DWDM...
The L-COM PDW1C-04152-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04152-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04152-NN46 has 4 DWDM...
The L-COM PDW1C-04156-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04156-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04156-NN46 has 4 DWDM...
The L-COM PDW1C-08120-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08120-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08120-NN46 has 8 DWDM...
The L-COM PDW1C-08128-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08128-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08128-NN46 has 8 DWDM...
The L-COM PDW1C-08136-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08136-NN46 has 8 DWDM...
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM...
The L-COM PDW1M-16120-NN46 is a DWDM Passive Filter with 16 DWDM Channels. The L-COM PDW1M-16120-NN46 is a standard LGX filter with Demux functionality. The L-COM PDW1M-16120-NN46 has 16 DWDM channels:...
The L-COM PDW1M-16120-NN46 is a DWDM Passive Filter with 16 DWDM Channels. The L-COM PDW1M-16120-NN46 is a standard LGX filter with Mux functionality. The L-COM PDW1M-16120-NN46 has 16 DWDM channels:...
The L-COM PDW3C-20120-NN46 is a DWDM Passive Filter with 20 DWDM Channels. The L-COM PDW3C-20120-NN46 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-20120-NN46 has...
The L-COM PDW3C-20140-NN46 is a DWDM Passive Filter with 20 DWDM Channels. The L-COM PDW3C-20140-NN46 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-20140-NN46 has...
The L-COM PDW3C-40120-NN44 is a DWDM Passive Filter with 40 DWDM Channels. The L-COM PDW3C-40120-NN44 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-40120-NN44 has...
The L-COM PPS1P-02BSS-NN5N is 1x2 passive PLC splitter. The L-COM PPS1P-02BSS-NN5N is a single wide LGX filter. The L-COM PPS1P-02BSS-NN5N splits 1 input signal to 2 output signals and 2...
The L-COM PPS1P-04BSS-NN5N is 1x4 passive PLC splitter. The L-COM PPS1P-04BSS-NN5N is a single wide LGX filter. The L-COM PPS1P-04BSS-NN5N splits 1 input signal to 4 output signals and 4...
The L-COM PPS1P-08BSS-NN5N is 1x8 passive PLC splitter. The L-COM PPS1P-08BSS-NN5N is a single wide LGX filter. The L-COM PPS1P-08BSS-NN5N splits 1 input signal to 8 output signals and 8...
These DIN rail mountable DB15 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal...
These DIN rail mountable DB25 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal...
These DIN rail mountable DB37 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal...
These DIN rail mountable DB9 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal...
These DIN rail mountable RJ45 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal...
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate...
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually...
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including...
This field termination Mini DIN 4 Female connector offers a quick and easy way for field termination of SVHS style cable. This S-Video connector utilizes a D hole bulkhead panel...

<< Prev Next >>