This BNC female terminator features an insulated body and a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
BNC female interface for male terminated assemblies
Color coded green to assure proper attachment
Line termination of a 50 Ohm transmission line
1/4 watt terminating resistor
Application
Cheapernet
10Base-2
Ethernet
Thinnet
This BNC female terminator features an insulated body and a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
Features
- BNC female interface for male terminated assemblies
- Color coded green to assure proper attachment
- Line termination of a 50 Ohm transmission line
- 1/4 watt terminating resistor
Application
- Cheapernet
- 10Base-2
- Ethernet
- Thinnet