L-com, Inc. 75 Ohm BNC Crimp Jack for RG59 and RG62 Cable BAC908-59

Description
This female BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
This female BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Jack for RG59 and RG62 Cable - BAC908-59 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Jack for RG59 and RG62 Cable
BAC908-59
75 Ohm BNC Crimp Jack for RG59 and RG62 Cable BAC908-59
This female BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Application Coaxial cable patching Coaxial OEM applications MDF/IDF

This female BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG59 and RG62 coaxial cable
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • True 75 Ohm BNC interface

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC908-59
Product Name 75 Ohm BNC Crimp Jack for RG59 and RG62 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data