L-com, Inc. 75 Ohm BNC Crimp Plug for RG59 and RG62 (22 AWG C.C.) Cable BAC836A-59

Description
This male BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable and crimp tools available Crimp style termination to RG59 coaxial cable Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable and crimp tools available Crimp style termination to RG59 coaxial cable Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug for RG59 and RG62 (22 AWG C.C.) Cable - BAC836A-59 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug for RG59 and RG62 (22 AWG C.C.) Cable
BAC836A-59
75 Ohm BNC Crimp Plug for RG59 and RG62 (22 AWG C.C.) Cable BAC836A-59
This male BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable and crimp tools available Crimp style termination to RG59 coaxial cable Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to the widely used RG59U and RG62 coaxial cables with a 22 AWG center conductor utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface
  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG59 coaxial cable

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC836A-59
Product Name 75 Ohm BNC Crimp Plug for RG59 and RG62 (22 AWG C.C.) Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data