This TNC Right Angle male connector has been specifically designed for a crimp style attachment to RG174/188/316 type cable. The connector body and crimp sleeve are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision manufactured connector is available from stock for immediate delivery.
Features
Gold plated center contacts minimize signal loss
Hard to find angled BNC connectors available from stock for immediate delivery
Machined components produce a durable connector
90 degree configuration designed to address your tight fit application
Crimp style termination to RG174/188/316 coaxial cables
Application
Coaxial cable assembly
Coaxial cable repair
Premise wiring
WLAN
This TNC Right Angle male connector has been specifically designed for a crimp style attachment to RG174/188/316 type cable. The connector body and crimp sleeve are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision manufactured connector is available from stock for immediate delivery.
Features
- Gold plated center contacts minimize signal loss
- Hard to find angled BNC connectors available from stock for immediate delivery
- Machined components produce a durable connector
- 90 degree configuration designed to address your tight fit application
- Crimp style termination to RG174/188/316 coaxial cables
Application
- Coaxial cable assembly
- Coaxial cable repair
- Premise wiring
- WLAN