L-com, Inc. Coaxial Connector (RF) Adapters BA122

Description
COAX ADAPT F TO F
Request a Quote Datasheet
Description
COAX ADAPT F TO F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-BA122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-BA122-ND
Coaxial Connector (RF) Adapters 5073-BA122-ND
COAX ADAPT F TO F

COAX ADAPT F TO F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-BA122-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1367732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers