This right angle male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cables utilizing a crimp size of .128 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Designed for crimp style attachment to RG174/188/316 coaxial cable
Nickel plated body for enhanced corrosion resistance
Associated bulk cable and crimp tools available
Gold plated contact pins to minimize signal loss
Right angle configuration ideal for tight fit applications
Application
Coaxial cable installation
Coaxial cable repair
Coaxial cable assembly
Premise wiring
This right angle male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cables utilizing a crimp size of .128 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Designed for crimp style attachment to RG174/188/316 coaxial cable
- Nickel plated body for enhanced corrosion resistance
- Associated bulk cable and crimp tools available
- Gold plated contact pins to minimize signal loss
- Right angle configuration ideal for tight fit applications
Application
- Coaxial cable installation
- Coaxial cable repair
- Coaxial cable assembly
- Premise wiring