L-com, Inc. Digital 75 Ohm BNC Crimp Plug for 1506A Plenum Cable BAC-UPL2000-D8B

Description
This male digital video grade BNC connector is designed for crimp attachment to 1506A size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .042" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Suitable for 1505A type cable Machined components produce a durable connector Suitable for 1506A type cable Telecommunications grade 75 Ohm connector Application Coaxial cable assembly OEM applications Premise wiring
Description
This male digital video grade BNC connector is designed for crimp attachment to 1506A size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .042" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Suitable for 1505A type cable Machined components produce a durable connector Suitable for 1506A type cable Telecommunications grade 75 Ohm connector Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Digital 75 Ohm BNC Crimp Plug for 1506A Plenum Cable - BAC-UPL2000-D8B - L-com, Inc.
North Andover, MA, United States
Digital 75 Ohm BNC Crimp Plug for 1506A Plenum Cable
BAC-UPL2000-D8B
Digital 75 Ohm BNC Crimp Plug for 1506A Plenum Cable BAC-UPL2000-D8B
This male digital video grade BNC connector is designed for crimp attachment to 1506A size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .042" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Suitable for 1505A type cable Machined components produce a durable connector Suitable for 1506A type cable Telecommunications grade 75 Ohm connector Application Coaxial cable assembly OEM applications Premise wiring

This male digital video grade BNC connector is designed for crimp attachment to 1506A size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .042" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Gold plated center contacts minimize signal loss
  • Suitable for 1505A type cable
  • Machined components produce a durable connector
  • Suitable for 1506A type cable
  • Telecommunications grade 75 Ohm connector

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC-UPL2000-D8B
Product Name Digital 75 Ohm BNC Crimp Plug for 1506A Plenum Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data