This compression style male Type F connector provides a quick and economical way for termination to the widely used RG6 coaxial cable. Utilization of an O-Ring between connector and body plus silicone provides a weather resistant seal allowing the use of this connector in outdoor applications.
Features
Threaded style coupling 75 Ohm coaxial connector
Chromate plated bodies for superior resistance to corrosion
Compression style attachment results in a moisture resistant connector to cable attachment.
Used extensively in all forms of cable video signal transmission
Application
75 Ohm applications
CCTV
Video Display
Video Transmission
This compression style male Type F connector provides a quick and economical way for termination to the widely used RG6 coaxial cable. Utilization of an O-Ring between connector and body plus silicone provides a weather resistant seal allowing the use of this connector in outdoor applications.
Features
- Threaded style coupling 75 Ohm coaxial connector
- Chromate plated bodies for superior resistance to corrosion
- Compression style attachment results in a moisture resistant connector to cable attachment.
- Used extensively in all forms of cable video signal transmission
Application
- 75 Ohm applications
- CCTV
- Video Display
- Video Transmission